Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
External Height | - |
---|---|
External Width | - |
Sign Colour | Black on Yellow |
Sign Type | Floor Warning |
Sign Legend | ESD Protected Area |
Sign Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Esd Floor Sign, Blk On Yel, 320Mm, Pvc | Newark Electronics |
Where can I find additional details, specifications and documents for a 054-0108?
Additional datasheets, footprints and schematics for 054-0108 are listed on our Part Details page. You can also find images and similar parts to 054-0108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 054-0108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 054-0108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 054-0108 fall under?
The 054-0108 is listed under Static Control Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 054-0108 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 054-0108 you can contact the distributor directly for product support, shipping queries etc.
Is the 054-0108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 054-0108 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 054-0108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 054-0108 often in real-time on the comparison pages.
What if I can't find stock of 054-0108?
You can fill out our help required form which you can use to request a quote for 054-0108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.