Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
053232-000,
5-1198213-1 |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0375
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0350
|
3,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0367
|
900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0367
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0291
|
-
|
Buy Now | |
Boersig
from US$0.0341
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Color | White |
Marker Size | STD 03 |
Compatible Cable Diameter | 1.9 – 2.6mm, .075 – .102in |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | L |
053232-000 | Heilind Electronics |
Wire Labels & Markers Std03W-L |Raychem Te Connectivity 053232-000 | Newark Electronics |
Cable Accessories Wire Marker White Box | Avnet America |
Wire Labels & Markers STD03W-L | Sager |
Where can I find additional details, specifications and documents for a 053232-000?
Additional datasheets, footprints and schematics for 053232-000 are listed on our Part Details page. You can also find images and similar parts to 053232-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 053232-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 053232-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 053232-000 fall under?
The 053232-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 053232-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 053232-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 053232-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 053232-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 053232-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 053232-000 often in real-time on the comparison pages.
What if I can't find stock of 053232-000?
You can fill out our help required form which you can use to request a quote for 053232-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.