Status: | Unknown |
---|---|
Series: | PicoBlade 53048 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
17,418
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
35,165
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
31,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
29,609
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
17,418
in stock
|
Buy Now | |
element14
from US$0.35
|
17,418
in stock
|
Buy Now | |
Sager
from US$0.17
|
16,650
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
6,909
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Pitch Spacing | 1.25mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | PicoBlade 53048 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Conn Shrouded Header HDR 4 POS 1.25mm Solder RA Thru-Hole Tray | Avnet America |
1.25 MM WIRE-TO-BOARD HEADER | TTI Europe |
4CKT R/A WAFER ASSY | Heilind Electronics |
Connector, Header, 4Pos, 1Row, 1.25Mm | Newark Electronics |
CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM | element14 |
Headers & Wire Housings 1.25MM HDR 04P RA TH | Sager |
1.25mm Pitch PicoBladeâ„¢ Header, Right Angle, 4 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0530480410?
Additional datasheets, footprints and schematics for 0530480410 are listed on our Part Details page. You can also find images and similar parts to 0530480410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0530480410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0530480410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0530480410 fall under?
The 0530480410 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0530480410 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0530480410 you can contact the distributor directly for product support, shipping queries etc.
Is the 0530480410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0530480410 have stock available?
Authorised distributors including Avnet America, TTI Europe, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 0530480410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0530480410 often in real-time on the comparison pages.
What if I can't find stock of 0530480410?
You can fill out our help required form which you can use to request a quote for 0530480410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.