05282946-012 Sensors by TE Connectivity

Rod, #4-40 threads, 12" Long

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$71.89

Distributor Stock
Logo for Newark
Newark
from US$71.89
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Rod Core #4-40 12 L |Te Connectivity Sensors 05282946-012 | Newark Electronics
40 UNC-2B Core Connecting Rod Thread Mount | Avnet America
POSITION SENSORS | Richardson RFPD
Sensor Hardware & Accessories ROD CORE #4-40 12in | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05282946-012?

Additional datasheets, footprints and schematics for 05282946-012 are listed on our Part Details page. You can also find images and similar parts to 05282946-012 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05282946-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05282946-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05282946-012 fall under?

The 05282946-012 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to 05282946-012 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05282946-012 you can contact the distributor directly for product support, shipping queries etc.

Is the 05282946-012 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 05282946-012 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 05282946-012.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05282946-012 often in real-time on the comparison pages.

What if I can't find stock of 05282946-012?

You can fill out our help required form which you can use to request a quote for 05282946-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay