Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131511 |
Color | Black |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Material | PA GF |
Number of Positions | 38 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 150 |
Accessory Type | Cover - Cable Exit |
Connector System | Wire-to-Wire |
Strain Relief | With |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
BKSHL, 38P, BLK, PLG, RA Connector Backshell Product Type: Backshell Primary Product Material: PA GF Number of Positions: 38 Sealable: No Operating Temperature Range: -67 – 257 °F Backshell PA GF 38 | Deutsch Drc Backshell | Part Number: 0528-004-3805 | Internal Number: 0528-004-3805 | Alias Number: ZPF000000000131511 | TE Connectivity | TE Store |
Automotive Connector Caps Covers, Backshell, Black, PA GF, 38 Position | Future Electronics |
Bkshl, 38P, Blk, Plg, Ra |Deutsch Te Connectivity 0528-004-3805 | Newark Electronics |
Where can I find additional details, specifications and documents for a 0528-004-3805?
Additional datasheets, footprints and schematics for 0528-004-3805 are listed on our Part Details page. You can also find images and similar parts to 0528-004-3805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0528-004-3805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0528-004-3805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0528-004-3805 fall under?
The 0528-004-3805 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 0528-004-3805 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0528-004-3805 you can contact the distributor directly for product support, shipping queries etc.
Is the 0528-004-3805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0528-004-3805 have stock available?
Authorised distributors including TE Store, Future Electronics and Newark Electronics have stock available or on a lead time for 0528-004-3805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0528-004-3805 often in real-time on the comparison pages.
What if I can't find stock of 0528-004-3805?
You can fill out our help required form which you can use to request a quote for 0528-004-3805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.