Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.23
Overall Length | 140mm |
---|---|
Blade Length | 60mm |
Tip Size | 3mm |
Test Voltage | 250V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wiha 255-3L 05271 Single-Pole Voltage Tester - 220-250 Volts | Rapid Electronics |
Transparent handle with clip. | Conrad |
Wiha Voltage Tester Screwdriver, 220 ... 250V, Slotted, SL3 | Distrelec |
255-3L 220-250 V | RS |
Voltage tester | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 05271?
Additional datasheets, footprints and schematics for 05271 are listed on our Part Details page. You can also find images and similar parts to 05271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05271 fall under?
The 05271 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 05271 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05271 you can contact the distributor directly for product support, shipping queries etc.
Is the 05271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05271 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Distrelec, RS and Transfer Multisort Elektronik have stock available or on a lead time for 05271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05271 often in real-time on the comparison pages.
What if I can't find stock of 05271?
You can fill out our help required form which you can use to request a quote for 05271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.