Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
External Width | 25mm |
External Height | 30mm |
Raceway / Duct Colour | Grey |
Raceway / Duct Material | Thermoplastic |
SVHC | No SVHC (12-Jan-2017) |
Wiring Duct, Thermoplastic, 30Mm, Grey | Newark Electronics |
WIRING DUCT, THERMOPLASTIC, 30MM, GREY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 05133?
Additional datasheets, footprints and schematics for 05133 are listed on our Part Details page. You can also find images and similar parts to 05133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05133 fall under?
The 05133 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 05133 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05133 you can contact the distributor directly for product support, shipping queries etc.
Is the 05133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05133 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 05133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05133 often in real-time on the comparison pages.
What if I can't find stock of 05133?
You can fill out our help required form which you can use to request a quote for 05133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.