Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Sealing |
---|---|
Tape Backing Material | - |
Tape Width - Metric | 48mm |
Tape Width - Imperial | 1.88" |
Tape Length - Metric | 18.3m |
Tape Length - Imperial | 20yard |
Tape Colour | Black |
Tape, 48Mm X 18.3M, Black | Newark Electronics |
TAPE, 48MM X 18.3M, BLACK | element14 |
Where can I find additional details, specifications and documents for a 051141-32077?
Additional datasheets, footprints and schematics for 051141-32077 are listed on our Part Details page. You can also find images and similar parts to 051141-32077 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 051141-32077 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 051141-32077 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 051141-32077 fall under?
The 051141-32077 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 051141-32077 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 051141-32077 you can contact the distributor directly for product support, shipping queries etc.
Is the 051141-32077 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 051141-32077 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 051141-32077.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 051141-32077 often in real-time on the comparison pages.
What if I can't find stock of 051141-32077?
You can fill out our help required form which you can use to request a quote for 051141-32077 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.