05045 Cable by ABB Group

WIRING DUCT THERMOPLASTIC 40MM GREY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$64.01

Distributor Stock
Logo for Farnell
Farnell
from US$71.88
4
in stock
Buy Now
Logo for element14
element14
from US$92.17
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$121.35
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$64.01
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range -
External Width 40mm
External Height 40mm
Raceway / Duct Colour Grey
Raceway / Duct Material Thermoplastic
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Thomas & Betts | Sager


05045 Accessories - Miscellaneous by 3M

220J 3M211K 3MITE ELEK CLO UTIL 2"x50yd

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

220J 3M211K 3Mite Elek Clo Util 2"x50Yd |3M 05045 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05045?

Additional datasheets, footprints and schematics for 05045 are listed on our Part Details page. You can also find images and similar parts to 05045 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05045 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05045 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05045 fall under?

The 05045 is listed under Cable Leads & Connectors > Cable > Cable Management.

Can I view similar or alternative parts?

You can view similar parts to 05045 when available in the Cable Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05045 you can contact the distributor directly for product support, shipping queries etc.

Is the 05045 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 05045 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Sager have stock available or on a lead time for 05045.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05045 often in real-time on the comparison pages.

What if I can't find stock of 05045?

You can fill out our help required form which you can use to request a quote for 05045 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay