Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.18
Drive Size - Metric | 1.5mm |
---|---|
Blade Length | 60mm |
Overall Length | 157mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Screwdriver | Transfer Multisort Elektronik |
1569 ESD Nutdriver Kraftform Micro, 1.5 | RS |
Micro Nutdriver, 1.5Mm X 60Mm | Newark Electronics |
1569 ESD Nutdriver | RS Americas |
MICRO NUTDRIVER, 1.5MM X 60MM | element14 |
Where can I find additional details, specifications and documents for a 05030410001?
Additional datasheets, footprints and schematics for 05030410001 are listed on our Part Details page. You can also find images and similar parts to 05030410001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05030410001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05030410001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05030410001 fall under?
The 05030410001 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers.
Can I view similar or alternative parts?
You can view similar parts to 05030410001 when available in the Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05030410001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05030410001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05030410001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 05030410001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05030410001 often in real-time on the comparison pages.
What if I can't find stock of 05030410001?
You can fill out our help required form which you can use to request a quote for 05030410001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.