Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.92
|
10
in stock
|
Buy Now | |
RS
from US$18.06
|
218
in stock
|
Buy Now | |
Conrad
from US$22.52
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.40
|
21
in stock
|
Buy Now | |
RS Americas
from US$14.24
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$17.37
|
10
in stock
|
Buy Now | |
element14
from US$17.17
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$20.57
|
-
|
Buy Now | |
Distrelec
from US$21.42
|
-
|
Buy Now |
Kit Contents | 1.5 mm 2 mm 2.5mm 3mm 4mm 5mm 6mm 8mm 10mm |
---|---|
Product Range | - |
Long arm hex key set | RS |
Profiled and frame chrome-plated hex key. With high corrosion protection. Angle wrench with hex plus advantage: larger surfaces to prevent round twisted screw heads. Lasered size marking on the angle keys. Two Comp Tiger Tool Clip. Sliding switch for easy open and close the clips. Wear-free clip material for a secure hold of the winkelschlusel at the same time easy removal. Abrasion-resistant size identification for quick access. | Conrad |
Wrenches set | Transfer Multisort Elektronik |
L-Keys,950 PKL/9 BM N Long Arm Ballpoint Hex-Key Set | Wera Tools 05022086001 | RS Americas |
950 Pkl/9 Nine Piece Metric Bm N Hex Key Set | Newark Electronics |
Wera 05022086001 950 PKL/9 L-Keys for Hexagon Socket Screws, 9-Piece Set Metric | Rapid Electronics |
Wera L-Key Set, Hex-Plus, L, 9pcs | Distrelec |
Where can I find additional details, specifications and documents for a 05022086001?
Additional datasheets, footprints and schematics for 05022086001 are listed on our Part Details page. You can also find images and similar parts to 05022086001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05022086001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05022086001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05022086001 fall under?
The 05022086001 is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to 05022086001 when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05022086001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05022086001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05022086001 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 05022086001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05022086001 often in real-time on the comparison pages.
What if I can't find stock of 05022086001?
You can fill out our help required form which you can use to request a quote for 05022086001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.