05015SS-12R-WT-00 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 50MM 12VDC 14.83CFM 35.5DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.99

Distributor Stock
Logo for Farnell
Farnell
from US$6.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.88
-
Buy Now
Logo for element14
element14
from US$4.99
-
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 50mm
External Depth 15mm
Noise Rating 35.5dBA
Flow Rate - Imperial 14.83cu.ft/min
Flow Rate - Metric 0.42m³/min
Bearing Type Sleeve

Alternative Descriptions

Axial Fan, 50Mm, 12Vdc, 14.83Cfm, 35.5Db | Newark Electronics
AXIAL FAN, 50MM, 12VDC, 14.83CFM, 35.5DB | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 05015SS-12R-WT-00?

Additional datasheets, footprints and schematics for 05015SS-12R-WT-00 are listed on our Part Details page. You can also find images and similar parts to 05015SS-12R-WT-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 05015SS-12R-WT-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05015SS-12R-WT-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 05015SS-12R-WT-00 fall under?

The 05015SS-12R-WT-00 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 05015SS-12R-WT-00 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 05015SS-12R-WT-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 05015SS-12R-WT-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 05015SS-12R-WT-00 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 05015SS-12R-WT-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 05015SS-12R-WT-00 often in real-time on the comparison pages.

What if I can't find stock of 05015SS-12R-WT-00?

You can fill out our help required form which you can use to request a quote for 05015SS-12R-WT-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay