Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.44
|
5
in stock
|
Buy Now | |
RS
from US$32.25
|
102
in stock
|
Buy Now | |
Conrad
from US$35.33
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$31.66
|
5
in stock
|
Buy Now | |
element14
from US$31.96
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.94
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$31.88
|
2
in stock
|
Buy Now | |
RS Americas
from US$52.53
|
-
|
Buy Now | |
Distrelec
from US$39.81
|
-
|
Buy Now |
Bag Type | Tool |
---|---|
Bag Material | - |
External Height - Imperial | 5.1" |
External Height - Metric | 130mm |
External Width - Imperial | 3.1" |
External Width - Metric | 80mm |
External Depth - Imperial | 12.8" |
External Depth - Metric | 325mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Wera 2go 3 Tool Box | RS |
The compact Wera2go tool box can be filled with tools and spare parts and Wera 2 go 1, 2 and 5 be docked. | Conrad |
Tool Box, 130Mm X 325Mm X 80Mm | Newark Electronics |
BAG, TOOL, 130MM X 325MM X 80MM | element14 |
Accessories: textile box | Transfer Multisort Elektronik |
Wera 004352 2GO 3 Tool Box | Rapid Electronics |
Tool Box, Wera 2go 3, 130 x 325 x 80 mm | Wera Tools 05004352001 | RS Americas |
Wera Tool Bag 80x130x325mm 2Go Black | Distrelec |
Where can I find additional details, specifications and documents for a 05004352001?
Additional datasheets, footprints and schematics for 05004352001 are listed on our Part Details page. You can also find images and similar parts to 05004352001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05004352001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05004352001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05004352001 fall under?
The 05004352001 is listed under Tools & Maintenance > Storage > Storage Bags.
Can I view similar or alternative parts?
You can view similar parts to 05004352001 when available in the Storage Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05004352001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05004352001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05004352001 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 05004352001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05004352001 often in real-time on the comparison pages.
What if I can't find stock of 05004352001?
You can fill out our help required form which you can use to request a quote for 05004352001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.