Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$100.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$130.06
|
3
in stock
|
Buy Now | |
Conrad
from US$117.80
|
67
in stock
|
Buy Now | |
RS
from US$133.84
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$130.94
|
3
in stock
|
Buy Now | |
element14
from US$147.53
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$100.75
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$115.83
|
1
in stock
|
Buy Now | |
RS Americas
from US$217.79
|
-
|
Buy Now | |
Distrelec
from US$130.02
|
-
|
Buy Now |
Bag Type | Tool |
---|---|
Bag Material | - |
External Height - Imperial | 13" |
External Height - Metric | 330mm |
External Width - Imperial | 4.5" |
External Width - Metric | 115mm |
External Depth - Imperial | 13.2" |
External Depth - Metric | 355mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
The Wera2go tool container with the hook-and-loop system and its compactness is the ideal solution for an individual and comfortable tool transport. The inner and outer hook-and-loop zones guarantee extremely high utilisation of space. Fit a plethora of tool on or in the container. Wera 2 go 2 provides for light luggage, because only the really necessary tools are taken. The robust and stable material protects the accompanying tools against damages and moisture and increases the life of the tool container. The padded and adjustable wide shoulder strap and close to the body adjacent position of the container provide a pleasant wearing comfort. The hands stay free during transport. Including holster with individually adjustable hook-and-loop divider for screwdriver and other tools. | Conrad |
Wera 2go 2 Tool Container | RS |
Tool Container, 330Mm X 355Mm X 115Mm | Newark Electronics |
BAG, TOOL, 330MM X 355MM X 115MM | element14 |
Wera 05004351001 2GO 2 Tool Container Set 3pc | Rapid Electronics |
Accessories: textile container | Transfer Multisort Elektronik |
Tool Container, Wera 2go 2, 3 Pieces | Wera Tools 05004351001 | RS Americas |
Wera Tool Bag 115x330x355mm 2Go Black | Distrelec |
Where can I find additional details, specifications and documents for a 05004351001?
Additional datasheets, footprints and schematics for 05004351001 are listed on our Part Details page. You can also find images and similar parts to 05004351001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05004351001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05004351001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05004351001 fall under?
The 05004351001 is listed under Tools & Maintenance > Storage > Storage Bags.
Can I view similar or alternative parts?
You can view similar parts to 05004351001 when available in the Storage Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05004351001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05004351001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05004351001 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 05004351001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05004351001 often in real-time on the comparison pages.
What if I can't find stock of 05004351001?
You can fill out our help required form which you can use to request a quote for 05004351001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.