Status: | Unknown |
---|---|
Series: | Kraftform Kompakt Series |
RoHS: | Unknown |
Tip Size 1 | - |
---|---|
Tip Size 2 | - |
Blade Length | 154mm |
Overall Length | 154mm |
Product Range | Kraftform Kompakt Series |
SVHC | No SVHC (07-Jul-2017) |
Wera Interchangeable Blade, VDE, Torx, 154mm | Distrelec |
Interchangeable blade | Transfer Multisort Elektronik |
Wera 05003436001 67I Interchangeable Blade TX30/154 KKVDE | Rapid Electronics |
Where can I find additional details, specifications and documents for a 05003436001?
Additional datasheets, footprints and schematics for 05003436001 are listed on our Part Details page. You can also find images and similar parts to 05003436001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 05003436001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 05003436001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 05003436001 fall under?
The 05003436001 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 05003436001 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 05003436001 you can contact the distributor directly for product support, shipping queries etc.
Is the 05003436001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 05003436001 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Rapid Electronics and Farnell have stock available or on a lead time for 05003436001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 05003436001 often in real-time on the comparison pages.
What if I can't find stock of 05003436001?
You can fill out our help required form which you can use to request a quote for 05003436001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.