Status: | Unknown |
---|---|
Series: | LAT-CON 050 Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | LAT-CON 050 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 050-010-153A?
Additional datasheets, footprints and schematics for 050-010-153A are listed on our Part Details page. You can also find images and similar parts to 050-010-153A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 050-010-153A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 050-010-153A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 050-010-153A fall under?
The 050-010-153A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 050-010-153A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 050-010-153A you can contact the distributor directly for product support, shipping queries etc.
Is the 050-010-153A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 050-010-153A have stock available?
There is no stock from authorised distributors for 050-010-153A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 050-010-153A often in real-time on the comparison pages.
What if I can't find stock of 050-010-153A?
You can fill out our help required form which you can use to request a quote for 050-010-153A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.