Status: | Unknown |
---|---|
Series: | JWPS Series |
RoHS: | Compliant |
Product Range | JWPS Series |
---|---|
Gender | Socket |
No. of Positions | 4Ways |
Pitch Spacing | 4mm |
For Use With | JST SJWPST-21T-M1.0N Tab Crimp Contact |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
Plug Connector Housing, Glass Filled Pbt | Newark Electronics |
JWPS 4mm tab housing, X keying, 4P | RS |
Where can I find additional details, specifications and documents for a 04T-JWPS-VKKLE-DX-A1?
Additional datasheets, footprints and schematics for 04T-JWPS-VKKLE-DX-A1 are listed on our Part Details page. You can also find images and similar parts to 04T-JWPS-VKKLE-DX-A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04T-JWPS-VKKLE-DX-A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04T-JWPS-VKKLE-DX-A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04T-JWPS-VKKLE-DX-A1 fall under?
The 04T-JWPS-VKKLE-DX-A1 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 04T-JWPS-VKKLE-DX-A1 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04T-JWPS-VKKLE-DX-A1 you can contact the distributor directly for product support, shipping queries etc.
Is the 04T-JWPS-VKKLE-DX-A1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04T-JWPS-VKKLE-DX-A1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 04T-JWPS-VKKLE-DX-A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04T-JWPS-VKKLE-DX-A1 often in real-time on the comparison pages.
What if I can't find stock of 04T-JWPS-VKKLE-DX-A1?
You can fill out our help required form which you can use to request a quote for 04T-JWPS-VKKLE-DX-A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.