Status: | Unknown |
---|---|
Series: | JWPF Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
11,685
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
56,293
in stock
|
Buy Now | |
element14
from US$1.02
|
55,101
in stock
|
Buy Now | |
Farnell
from US$0.87
|
54,585
in stock
|
Buy Now | |
CoreStaff
from US$0.46
|
10,297
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
2,512
in stock
|
Buy Now | |
Conrad
from US$2.98
|
328
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
6,017
in stock
|
Buy Now | |
Sorelec
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now |
Product Range | JWPF Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 2mm |
For Use With | JWPF Series Tab Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Resistance Max | 10mohm |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Working Voltage | 100V |
Connector, Housing, Plug, 2Mm, 4 Position | Newark Electronics |
CONNECTOR, TAB HOUSING, 4 WAY, PBT | element14 |
JWPF-2.5mm pitch female Housing 4 way | RS |
PITCH2.0MM,3A(AWG#26-#22) | TTI Europe |
Connector: wire-wire | Transfer Multisort Elektronik |
Waterproof (IP67), lockable cable to cable connection. The catch bar casing allows an audible click when plugging in. 2-point contact system. | Conrad |
Connector | Amar Radio Corporation |
JWPF Series 4 Position 2 mm Pitch Male Pin Plug Housing | Future Electronics |
Where can I find additional details, specifications and documents for a 04T-JWPF-VSLE-S?
Additional datasheets, footprints and schematics for 04T-JWPF-VSLE-S are listed on our Part Details page. You can also find images and similar parts to 04T-JWPF-VSLE-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04T-JWPF-VSLE-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04T-JWPF-VSLE-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04T-JWPF-VSLE-S fall under?
The 04T-JWPF-VSLE-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 04T-JWPF-VSLE-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04T-JWPF-VSLE-S you can contact the distributor directly for product support, shipping queries etc.
Is the 04T-JWPF-VSLE-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04T-JWPF-VSLE-S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and CoreStaff have stock available or on a lead time for 04T-JWPF-VSLE-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04T-JWPF-VSLE-S often in real-time on the comparison pages.
What if I can't find stock of 04T-JWPF-VSLE-S?
You can fill out our help required form which you can use to request a quote for 04T-JWPF-VSLE-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.