Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Black |
Internal Diameter | 10.54mm |
Length - Metric | 7.62m |
Length - Imperial | 25ft |
Where can I find additional details, specifications and documents for a 04-SLPE3750A?
Additional datasheets, footprints and schematics for 04-SLPE3750A are listed on our Part Details page. You can also find images and similar parts to 04-SLPE3750A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04-SLPE3750A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04-SLPE3750A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04-SLPE3750A fall under?
The 04-SLPE3750A is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 04-SLPE3750A when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04-SLPE3750A you can contact the distributor directly for product support, shipping queries etc.
Is the 04-SLPE3750A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04-SLPE3750A have stock available?
There is no stock from authorised distributors for 04-SLPE3750A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04-SLPE3750A often in real-time on the comparison pages.
What if I can't find stock of 04-SLPE3750A?
You can fill out our help required form which you can use to request a quote for 04-SLPE3750A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.