Status: | Unknown |
---|---|
Series: | JWPF Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
11,000
in stock
|
Buy Now | |
element14
from US$0.46
|
103,939
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
103,146
in stock
|
Buy Now | |
Farnell
from US$0.46
|
98,609
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
3,589
in stock
|
Buy Now | |
CoreStaff
from US$0.31
|
985
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
844
in stock
|
Buy Now | |
Conrad
from US$1.59
|
458
in stock
|
Buy Now | |
Sorelec
-
|
5,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now |
Product Range | JWPF Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 2mm |
For Use With | JWPF Series Receptacle Contacts |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Tin |
Contact Resistance Max | 10mohm |
Contact Resistance Min | 5mohm |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
Insulation Resistance | 800Mohm |
Insulation Thickness Max | 1.74mm |
Insulation Thickness Min | 1.4mm |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Working Voltage | 100V |
CONNECTOR HOUSING, RCPT, 4 WAY, PLASTIC | element14 |
Wire-Board Connector, Receptacle, 4Way, 2Mm | Newark Electronics |
JWPF-2.0mm pitch male Housing 4 way | RS |
Connector: wire-wire/PCB | Transfer Multisort Elektronik |
Waterproof (IP67), lockable cable to cable connection. The catch bar casing allows an audible click when plugging in. 2-point contact system. | Conrad |
Connector | Amar Radio Corporation |
JWPF Series 4 Position 2 mm Pitch Female Socket Receptacle Housing | Future Electronics |
PITCH2.0MM,3A(AWG#26-#22) | TTI Europe |
Where can I find additional details, specifications and documents for a 04R-JWPF-VSLE-S?
Additional datasheets, footprints and schematics for 04R-JWPF-VSLE-S are listed on our Part Details page. You can also find images and similar parts to 04R-JWPF-VSLE-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04R-JWPF-VSLE-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04R-JWPF-VSLE-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04R-JWPF-VSLE-S fall under?
The 04R-JWPF-VSLE-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 04R-JWPF-VSLE-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04R-JWPF-VSLE-S you can contact the distributor directly for product support, shipping queries etc.
Is the 04R-JWPF-VSLE-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04R-JWPF-VSLE-S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 04R-JWPF-VSLE-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04R-JWPF-VSLE-S often in real-time on the comparison pages.
What if I can't find stock of 04R-JWPF-VSLE-S?
You can fill out our help required form which you can use to request a quote for 04R-JWPF-VSLE-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.