Status: | Unknown |
---|---|
Series: | JWPS Series |
RoHS: | Compliant |
Product Range | JWPS Series |
---|---|
Gender | Socket |
No. of Positions | 4Ways |
Pitch Spacing | 4mm |
For Use With | JST SJWPSR-21T-P1.0 Socket Crimp Contact |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
Rcpt Connector Housing, Glass Filled Pbt | Newark Electronics |
PITCH 4MM,7A,300V,AWG'22TO18 | TTI Europe |
Where can I find additional details, specifications and documents for a 04R-JWPS-VELE-DZ-A?
Additional datasheets, footprints and schematics for 04R-JWPS-VELE-DZ-A are listed on our Part Details page. You can also find images and similar parts to 04R-JWPS-VELE-DZ-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04R-JWPS-VELE-DZ-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04R-JWPS-VELE-DZ-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04R-JWPS-VELE-DZ-A fall under?
The 04R-JWPS-VELE-DZ-A is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 04R-JWPS-VELE-DZ-A when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04R-JWPS-VELE-DZ-A you can contact the distributor directly for product support, shipping queries etc.
Is the 04R-JWPS-VELE-DZ-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04R-JWPS-VELE-DZ-A have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 04R-JWPS-VELE-DZ-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04R-JWPS-VELE-DZ-A often in real-time on the comparison pages.
What if I can't find stock of 04R-JWPS-VELE-DZ-A?
You can fill out our help required form which you can use to request a quote for 04R-JWPS-VELE-DZ-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.