Status: | Unknown |
---|---|
Series: | SJN Series |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
5,580
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,867
in stock
|
Buy Now | |
element14
from US$0.33
|
6,867
in stock
|
Buy Now | |
Farnell
from US$0.08
|
6,867
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1,767
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now |
Product Range | SJN Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 2mm |
For Use With | SJN Series Crimp Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
PITCH2.0,3A(AWG#22),250V | TTI Europe |
Housing, Receptacle, Crimp, 2Mm, 4Way | Newark Electronics |
SJN-2.00mm Housing 4 way | RS |
Where can I find additional details, specifications and documents for a 04P-SJN?
Additional datasheets, footprints and schematics for 04P-SJN are listed on our Part Details page. You can also find images and similar parts to 04P-SJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04P-SJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04P-SJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04P-SJN fall under?
The 04P-SJN is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 04P-SJN when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04P-SJN you can contact the distributor directly for product support, shipping queries etc.
Is the 04P-SJN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04P-SJN have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 04P-SJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04P-SJN often in real-time on the comparison pages.
What if I can't find stock of 04P-SJN?
You can fill out our help required form which you can use to request a quote for 04P-SJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.