Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Plating Material | Silver |
---|---|
Conductor Material | Silver-Plated Copper |
Jacket Material | PVC |
Number of Strands | 16 |
Number of Pairs | 2 |
Strand Size | 38AWG |
Wire Size | 26AWG |
Proprietary Name | TurboTwin |
Cable Installation Bend Radius | 41.3mm, 1.63in |
Product Classification | Cable - High Speed |
Shielded | Yes |
Product Type | Cable |
Where can I find additional details, specifications and documents for a 04PE2LF021?
Additional datasheets, footprints and schematics for 04PE2LF021 are listed on our Part Details page. You can also find images and similar parts to 04PE2LF021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04PE2LF021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04PE2LF021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04PE2LF021 fall under?
The 04PE2LF021 is listed under Wire & Cable > Parallel Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 04PE2LF021 when available in the Parallel Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04PE2LF021 you can contact the distributor directly for product support, shipping queries etc.
Is the 04PE2LF021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04PE2LF021 have stock available?
There is no stock from authorised distributors for 04PE2LF021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04PE2LF021 often in real-time on the comparison pages.
What if I can't find stock of 04PE2LF021?
You can fill out our help required form which you can use to request a quote for 04PE2LF021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.