Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,800
in stock
|
Buy Now | |
element14
from US$0.18
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
548
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Wtb Connector, Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) 04KR-6H-P | Newark Electronics |
Plug | Transfer Multisort Elektronik |
Connector | Amar Radio Corporation |
4 Position Throgh Hole 2.0mm Pitch Gray Insulation Displacement Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a 04KR-6H-P?
Additional datasheets, footprints and schematics for 04KR-6H-P are listed on our Part Details page. You can also find images and similar parts to 04KR-6H-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04KR-6H-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04KR-6H-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04KR-6H-P fall under?
The 04KR-6H-P is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 04KR-6H-P when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04KR-6H-P you can contact the distributor directly for product support, shipping queries etc.
Is the 04KR-6H-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04KR-6H-P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Amar Radio Corporation have stock available or on a lead time for 04KR-6H-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04KR-6H-P often in real-time on the comparison pages.
What if I can't find stock of 04KR-6H-P?
You can fill out our help required form which you can use to request a quote for 04KR-6H-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.