Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Axes | - |
---|---|
Track Resistance | - |
Supply Voltage Max | - |
No. of Switch Positions | 4 Position |
Contact Current AC Max | 10mA |
Contact Voltage AC Max | - |
Rotation Electrical Angle | - |
Joystick Switch, Castle, 4 Pos, Ip67 | Newark Electronics |
JOYSTICK,TACTILE | Avnet America |
Joystick | RS Americas |
Joysticks JOYSTICK,TACTILE | Sager |
JOYSTICK SWITCH, CASTLE, 4 POS, IP67 | Farnell |
Where can I find additional details, specifications and documents for a 04JT-AP-T02?
Additional datasheets, footprints and schematics for 04JT-AP-T02 are listed on our Part Details page. You can also find images and similar parts to 04JT-AP-T02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04JT-AP-T02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04JT-AP-T02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04JT-AP-T02 fall under?
The 04JT-AP-T02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 04JT-AP-T02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04JT-AP-T02 you can contact the distributor directly for product support, shipping queries etc.
Is the 04JT-AP-T02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04JT-AP-T02 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 04JT-AP-T02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04JT-AP-T02 often in real-time on the comparison pages.
What if I can't find stock of 04JT-AP-T02?
You can fill out our help required form which you can use to request a quote for 04JT-AP-T02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.