Status: | Unknown |
---|---|
Series: | CPT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | CPT Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
PITCH2MM,50V,3A | TTI Europe |
Housing 4 CPT | RS |
Conn, Housing, Rcpt, 4Pos, 2Mm | Newark Electronics |
CONN, HOUSING, RCPT, 4POS, 2MM | element14 |
Where can I find additional details, specifications and documents for a 04CPT-B1-2A?
Additional datasheets, footprints and schematics for 04CPT-B1-2A are listed on our Part Details page. You can also find images and similar parts to 04CPT-B1-2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04CPT-B1-2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04CPT-B1-2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04CPT-B1-2A fall under?
The 04CPT-B1-2A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 04CPT-B1-2A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04CPT-B1-2A you can contact the distributor directly for product support, shipping queries etc.
Is the 04CPT-B1-2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04CPT-B1-2A have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 04CPT-B1-2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04CPT-B1-2A often in real-time on the comparison pages.
What if I can't find stock of 04CPT-B1-2A?
You can fill out our help required form which you can use to request a quote for 04CPT-B1-2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.