Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 11.43mm |
Knob Material | Thermoset Plastic |
Knob / Dial Style | Ball |
Knob Diameter | 31.8mm |
RoHS Compliant | Yes |
Shaft Type:Round Shaft | Newark Electronics |
Where can I find additional details, specifications and documents for a 04B-12M-3716R?
Additional datasheets, footprints and schematics for 04B-12M-3716R are listed on our Part Details page. You can also find images and similar parts to 04B-12M-3716R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04B-12M-3716R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04B-12M-3716R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04B-12M-3716R fall under?
The 04B-12M-3716R is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 04B-12M-3716R when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04B-12M-3716R you can contact the distributor directly for product support, shipping queries etc.
Is the 04B-12M-3716R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04B-12M-3716R have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 04B-12M-3716R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04B-12M-3716R often in real-time on the comparison pages.
What if I can't find stock of 04B-12M-3716R?
You can fill out our help required form which you can use to request a quote for 04B-12M-3716R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.