Status: | Unknown |
---|---|
Series: | MIDI 498 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 150A |
Voltage Rating VDC | 32V |
Product Range | MIDI 498 Series |
Fuse Size | 8mm x 16mm x 10mm |
Fuse Type | Time Delay |
Interrupting Capacity | 1000A |
Automotive Fuse | Newark Electronics |
MIDI fuse 32V 150A | Rutronik |
Fuse, Automotive, 498 Series, Slow Blow, 32VDC, 150A | Littelfuse 0498150.M | RS Americas |
150 AMP 32V BOLT DOWN FUSE | TTI Europe |
Where can I find additional details, specifications and documents for a 0498150.M?
Additional datasheets, footprints and schematics for 0498150.M are listed on our Part Details page. You can also find images and similar parts to 0498150.M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0498150.M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0498150.M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0498150.M fall under?
The 0498150.M is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0498150.M when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0498150.M you can contact the distributor directly for product support, shipping queries etc.
Is the 0498150.M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0498150.M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS Americas have stock available or on a lead time for 0498150.M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0498150.M often in real-time on the comparison pages.
What if I can't find stock of 0498150.M?
You can fill out our help required form which you can use to request a quote for 0498150.M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.