Status: | Unknown |
---|---|
Series: | 498 Series |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.36
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
330
in stock
|
Buy Now | |
element14
from US$1.36
|
330
in stock
|
Buy Now | |
Farnell
from US$1.59
|
330
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$2.73
|
-
|
Buy Now | |
TTI Europe
from US$1.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 100A |
Voltage Rating VDC | 32V |
Product Range | 498 Series |
Fuse Type | Time Delay |
Interrupting Capacity | 1000A |
Automotive Fuse | Newark Electronics |
498 Series Time Delay 32 V 100 A 41 x 12 mm MIDI« Bolt Down Fuse | Future Electronics |
Fuse, MIDI 498 Series, Automotive, Slow Blow, Bolt Mount, 32VDC, 100A | Littelfuse 0498100.M | RS Americas |
FUSEHOLDER 100AMP 32V | TTI Europe |
FUSE 32V MIDI 100A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0498100.M?
Additional datasheets, footprints and schematics for 0498100.M are listed on our Part Details page. You can also find images and similar parts to 0498100.M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0498100.M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0498100.M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0498100.M fall under?
The 0498100.M is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0498100.M when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0498100.M you can contact the distributor directly for product support, shipping queries etc.
Is the 0498100.M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0498100.M have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 0498100.M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0498100.M often in real-time on the comparison pages.
What if I can't find stock of 0498100.M?
You can fill out our help required form which you can use to request a quote for 0498100.M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.