Status: | Unknown |
---|---|
Series: | 498 Series |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 80A |
Voltage Rating VDC | 32V |
Product Range | 498 Series |
Fuse Size | 8mm x 16mm x 10mm |
Fuse Type | Time Delay |
Interrupting Capacity | 1000A |
Automotive Fuse | Newark Electronics |
MIDI fuse 32V 80A slow h.cur. | Rutronik |
0498 Series White Font 32 V 80 A Bolt On MIDI Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0498080.M?
Additional datasheets, footprints and schematics for 0498080.M are listed on our Part Details page. You can also find images and similar parts to 0498080.M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0498080.M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0498080.M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0498080.M fall under?
The 0498080.M is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0498080.M when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0498080.M you can contact the distributor directly for product support, shipping queries etc.
Is the 0498080.M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0498080.M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 0498080.M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0498080.M often in real-time on the comparison pages.
What if I can't find stock of 0498080.M?
You can fill out our help required form which you can use to request a quote for 0498080.M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.