Status: | Unknown |
---|---|
Series: | 498 Series |
RoHS: | Compliant |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 70A |
Voltage Rating VDC | 32V |
Product Range | 498 Series |
Fuse Size | 8mm x 16mm x 10mm |
Fuse Type | Time Delay |
Interrupting Capacity | 1000A |
Reel Quantity | 1000 |
RoHS Compliant | Yes |
Automotive Fuse | Newark Electronics |
FUSE 32V MIDI 70A | Littelfuse 0498070.M | RS Americas |
498 Series Time Delay 32 V 70 A 41 x 12 mm MIDIĀ« Bolt Down Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0498070.M?
Additional datasheets, footprints and schematics for 0498070.M are listed on our Part Details page. You can also find images and similar parts to 0498070.M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0498070.M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0498070.M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0498070.M fall under?
The 0498070.M is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0498070.M when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0498070.M you can contact the distributor directly for product support, shipping queries etc.
Is the 0498070.M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0498070.M have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Future Electronics and Farnell have stock available or on a lead time for 0498070.M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0498070.M often in real-time on the comparison pages.
What if I can't find stock of 0498070.M?
You can fill out our help required form which you can use to request a quote for 0498070.M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.