Status: | Unknown |
---|---|
Series: | 498 Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
1,000
in stock
|
Buy Now | |
CoreStaff
from US$1.23
|
976
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
542
in stock
|
Buy Now | |
element14
from US$1.28
|
122
in stock
|
Buy Now | |
RS Americas
from US$2.26
|
114
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 60A |
Voltage Rating VDC | 32V |
Product Range | 498 Series |
Fuse Size | 8mm x 16mm x 10mm |
Fuse Type | Time Delay |
Interrupting Capacity | 1000A |
Reel Quantity | 1000 |
Automotive Fuse | Newark Electronics |
AUTOMOTIVE FUSE, TIME DELAY, 60A, 32VDC | element14 |
MIDI Fuse 32 volt 60 amp | Littelfuse 0498060.M | RS Americas |
Fuse - Midi 32VDC 60A 1000-pc | Future Electronics |
FUSE 32V MIDI 60A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0498060.M?
Additional datasheets, footprints and schematics for 0498060.M are listed on our Part Details page. You can also find images and similar parts to 0498060.M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0498060.M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0498060.M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0498060.M fall under?
The 0498060.M is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0498060.M when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0498060.M you can contact the distributor directly for product support, shipping queries etc.
Is the 0498060.M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0498060.M have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0498060.M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0498060.M often in real-time on the comparison pages.
What if I can't find stock of 0498060.M?
You can fill out our help required form which you can use to request a quote for 0498060.M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.