Status: | Unknown |
---|---|
Series: | 498 Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
281
in stock
|
Buy Now | |
RS Americas
from US$2.26
|
1,580
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
1,000
in stock
|
Buy Now | |
element14
from US$1.28
|
654
in stock
|
Buy Now | |
Farnell
from US$1.26
|
654
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
30
in stock
|
Buy Now | |
Distrelec
from US$1.33
|
2
in stock
|
Buy Now | |
Rutronik
from US$1.17
|
-
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
TTI Europe
from US$2.00
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 50A |
Voltage Rating VDC | 32V |
Product Range | 498 Series |
Fuse Size | 8mm x 16mm x 10mm |
Fuse Type | Time Delay |
Interrupting Capacity | 1000A |
Reel Quantity | 1000 |
Fuse 50A 32VDC Thermoplastic Housing Tin-Plated Copper Terminals Bolt-Down | Littelfuse 0498050.M | RS Americas |
AUTOMOTIVE FUSE, TIME DELAY, 50A, 32VDC | element14 |
Automotive Fuse | Newark Electronics |
Littelfuse Auto Fuse, 50A, 32V, Black | Distrelec |
MIDI fuse 32V 50A slow h.cur. | Rutronik |
498 Series Time Delay 32 V 50 A 41 x 12 mm MIDI« Bolt Down Fuse | Future Electronics |
50 AMP 32VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 0498050.M?
Additional datasheets, footprints and schematics for 0498050.M are listed on our Part Details page. You can also find images and similar parts to 0498050.M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0498050.M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0498050.M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0498050.M fall under?
The 0498050.M is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0498050.M when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0498050.M you can contact the distributor directly for product support, shipping queries etc.
Is the 0498050.M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0498050.M have stock available?
Authorised distributors including RS Americas, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for 0498050.M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0498050.M often in real-time on the comparison pages.
What if I can't find stock of 0498050.M?
You can fill out our help required form which you can use to request a quote for 0498050.M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.