Status: | Unknown |
---|---|
Series: | 498 Series |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
595
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
1,008
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
505
in stock
|
Buy Now | |
element14
from US$1.28
|
66
in stock
|
Buy Now | |
Farnell
from US$1.26
|
66
in stock
|
Buy Now | |
RS Americas
from US$2.26
|
31
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
TTI Europe
from US$1.09
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 40A |
Voltage Rating VDC | 32V |
Product Range | 498 Series |
Fuse Size | 8mm x 16mm x 10mm |
Fuse Type | Time Delay |
Interrupting Capacity | 1000A |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse - Midi 32VDC 40A 1000-pc | RS |
Automotive Fuse | Newark Electronics |
AUTOMOTIVE FUSE, TIME DELAY, 40A, 32VDC | element14 |
Fuse, Automotive, 498 Series, Bolt Mount, Slow Blow, 32VDC, 40A | Littelfuse 0498040.M | RS Americas |
498 Series Time Lag 32 V 40 A 16 x 12 x 8 mm MIDI« Bolt Down Fuse | Future Electronics |
40 AMP 32 VDC 1.3 OHMS | TTI Europe |
Where can I find additional details, specifications and documents for a 0498040.M?
Additional datasheets, footprints and schematics for 0498040.M are listed on our Part Details page. You can also find images and similar parts to 0498040.M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0498040.M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0498040.M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0498040.M fall under?
The 0498040.M is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0498040.M when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0498040.M you can contact the distributor directly for product support, shipping queries etc.
Is the 0498040.M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0498040.M have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0498040.M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0498040.M often in real-time on the comparison pages.
What if I can't find stock of 0498040.M?
You can fill out our help required form which you can use to request a quote for 0498040.M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.