Status: | Unknown |
---|---|
Series: | 4970 Series |
RoHS: | Unknown |
Prices starting from US$14.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.24
|
No stock
|
Buy Now |
Tape Type | Sealing |
---|---|
Tape Backing Material | PVC (Polyvinylchloride) |
Tape Width - Metric | 12mm |
Tape Width - Imperial | 0.47" |
Tape Length - Metric | 50m |
Tape Length - Imperial | 164.04ft |
Tape Colour | White |
Product Range | 4970 Series |
SVHC | No SVHC (15-Jan-2018) |
Adhesion Strength | 29N/m² |
Colour | White |
Material | PVC (Polyvinyl Chloride) |
Material Thickness | 0.23mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Tape Length | 50m |
Tape Width | 12mm |
TAPE, 2 SIDED, PVC, 12MM | Farnell |
Where can I find additional details, specifications and documents for a 04970-00331-00?
Additional datasheets, footprints and schematics for 04970-00331-00 are listed on our Part Details page. You can also find images and similar parts to 04970-00331-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04970-00331-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04970-00331-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04970-00331-00 fall under?
The 04970-00331-00 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 04970-00331-00 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04970-00331-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 04970-00331-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04970-00331-00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 04970-00331-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04970-00331-00 often in real-time on the comparison pages.
What if I can't find stock of 04970-00331-00?
You can fill out our help required form which you can use to request a quote for 04970-00331-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.