Status: | Unknown |
---|---|
Series: | 4965 Series |
RoHS: | Unknown |
Tape Type | Sealing |
---|---|
Tape Backing Material | PET (Polyester) Film |
Tape Width - Metric | 25mm |
Tape Width - Imperial | 0.98" |
Tape Length - Metric | 50m |
Tape Length - Imperial | 164.04ft |
Tape Colour | Transparent |
Product Range | 4965 Series |
SVHC | No SVHC (15-Jan-2019) |
Adhesion Strength | 25N/m² |
Colour | Transparent |
External Width | 25mm |
Material | Polyester |
Material Thickness | 0.21mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Tape Length | 50m |
Tape Width | 25mm |
DOUBLE SIDED TAPE, PET FILM, 50M X 25MM | element14 |
Tape: fixing | Transfer Multisort Elektronik |
205 µm double sided PET film tape | RS |
tesafix® 4965 is a double sided transparent polyester adhesive tape mit acrylat adhesive. It is covered with a red foil. tesafix® 4965 displays good adhesion to various plastics like ABS and EPDM and it is resistant against plasticiser. Applications: Mounting of ABS-components in the automotive industry, automatic adhesion of rubber and EPDM-Profiles, battens pasting in interiors industry, drop-top pasting, endless gluing of Aluminium-sheets, sealing of insulated pipe covers, etc. | Conrad |
Where can I find additional details, specifications and documents for a 04965-00179-00?
Additional datasheets, footprints and schematics for 04965-00179-00 are listed on our Part Details page. You can also find images and similar parts to 04965-00179-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04965-00179-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04965-00179-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04965-00179-00 fall under?
The 04965-00179-00 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 04965-00179-00 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04965-00179-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 04965-00179-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04965-00179-00 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Conrad have stock available or on a lead time for 04965-00179-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04965-00179-00 often in real-time on the comparison pages.
What if I can't find stock of 04965-00179-00?
You can fill out our help required form which you can use to request a quote for 04965-00179-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.