Status: | Unknown |
---|---|
Series: | CABLEPRO Series |
RoHS: | Compliant |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 175A |
Voltage Rating VDC | 32V |
Product Range | CABLEPRO Series |
Fuse Size | 16.8mm x 60.8mm x 18.3mm |
RoHS Compliant | Yes |
Fuse, Cablepro, 175A, 32V, Slow Blow | Newark Electronics |
496 Series Slo-Blo 32 V 175 A 60.8 x 16.8 mm CABLEPRO« Protector Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0496175.Z?
Additional datasheets, footprints and schematics for 0496175.Z are listed on our Part Details page. You can also find images and similar parts to 0496175.Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0496175.Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0496175.Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0496175.Z fall under?
The 0496175.Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0496175.Z when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0496175.Z you can contact the distributor directly for product support, shipping queries etc.
Is the 0496175.Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0496175.Z have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 0496175.Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0496175.Z often in real-time on the comparison pages.
What if I can't find stock of 0496175.Z?
You can fill out our help required form which you can use to request a quote for 0496175.Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.