Status: | Unknown |
---|---|
Series: | CABLEPRO Series |
RoHS: | Compliant |
Prices starting from US$34.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$34.60
|
No stock
|
Buy Now |
Blow Characteristic | Slow Blow |
---|---|
Fuse Current | 80A |
Voltage Rating VDC | 32V |
Product Range | CABLEPRO Series |
Fuse Size | 16.8mm x 60.8mm x 18.3mm |
RoHS Compliant | Yes |
Fuse, Cablepro, 80A, 32V, Slow Blow | Newark Electronics |
Where can I find additional details, specifications and documents for a 0496080.Z?
Additional datasheets, footprints and schematics for 0496080.Z are listed on our Part Details page. You can also find images and similar parts to 0496080.Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0496080.Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0496080.Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0496080.Z fall under?
The 0496080.Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0496080.Z when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0496080.Z you can contact the distributor directly for product support, shipping queries etc.
Is the 0496080.Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0496080.Z have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0496080.Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0496080.Z often in real-time on the comparison pages.
What if I can't find stock of 0496080.Z?
You can fill out our help required form which you can use to request a quote for 0496080.Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.