Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Terminal Block Marker |
---|---|
For Use With | DIN Rail Terminal Blocks |
Legend | 2 |
Colour | White |
Features | Tear-off marking strip with 10 marking tags |
Pack Quantity | 25 |
RoHS Compliant | Yes |
Terminal Block Marker, 2 | Newark Electronics |
Terminal block Tear-off Marking Strip Tags - 10/Strip - Character 2"" | Future Electronics |
Where can I find additional details, specifications and documents for a 04.841.1250.0?
Additional datasheets, footprints and schematics for 04.841.1250.0 are listed on our Part Details page. You can also find images and similar parts to 04.841.1250.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04.841.1250.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04.841.1250.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04.841.1250.0 fall under?
The 04.841.1250.0 is listed under Connectors > Terminal Blocks & Accessories > Terminal Block Markers.
Can I view similar or alternative parts?
You can view similar parts to 04.841.1250.0 when available in the Terminal Block Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04.841.1250.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 04.841.1250.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04.841.1250.0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 04.841.1250.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04.841.1250.0 often in real-time on the comparison pages.
What if I can't find stock of 04.841.1250.0?
You can fill out our help required form which you can use to request a quote for 04.841.1250.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.