Status: | Unknown |
---|---|
Series: | 477 Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
1,513
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
1,838
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,513
in stock
|
Buy Now | |
element14
from US$0.88
|
1,513
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 6.3A |
Voltage Rating VAC | 500V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | 477 Series |
Breaking Capacity Current AC | 100A |
SVHC | No SVHC (12-Jan-2017) |
Cartridge Fuse Material | Ceramic |
6.3 AMP 400VDC SLO BLO | TTI Europe |
Cartridge Fuse, Time Delay, 6.3A, 500V | Newark Electronics |
CARTRIDGE FUSE, TIME DELAY, 6.3A, 500V | element14 |
6.3A 500V slow 5x20 ceramic | Rutronik |
FUSE 500Vac 400Vdc 5X20 TL 6.3A | Future Electronics |
Where can I find additional details, specifications and documents for a 047706.3MXP?
Additional datasheets, footprints and schematics for 047706.3MXP are listed on our Part Details page. You can also find images and similar parts to 047706.3MXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 047706.3MXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 047706.3MXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 047706.3MXP fall under?
The 047706.3MXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 047706.3MXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 047706.3MXP you can contact the distributor directly for product support, shipping queries etc.
Is the 047706.3MXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 047706.3MXP have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 047706.3MXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 047706.3MXP often in real-time on the comparison pages.
What if I can't find stock of 047706.3MXP?
You can fill out our help required form which you can use to request a quote for 047706.3MXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.