Status: | Unknown |
---|---|
Series: | Slo-Blo 477 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
1,010
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
12,600
in stock
|
Buy Now | |
element14
from US$0.98
|
2,892
in stock
|
Buy Now | |
Farnell
from US$0.99
|
2,892
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
710
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
685
in stock
|
Buy Now | |
CoreStaff
from US$0.78
|
682
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
408
in stock
|
Buy Now | |
Rutronik
from US$0.92
|
-
|
Buy Now |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 500V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | 0.2" x 0.79" |
Product Range | Slo-Blo 477 Series |
477 Series Time Lag 400 V 500 mA ╪ 5.2 x 20 mm Ceramic Cartridge Fuse | Future Electronics |
CARTRIDGE FUSE, TIME DELAY, 0.5A, 500V | element14 |
Cartridge Fuse, Time Delay, 0.5A, 500V | Newark Electronics |
Fuse, Ceramic, 477 Series, Ceramic, Slow Blow, 5 x 20mm, 500VAC, 400VDC | Littelfuse 0477.500MXP | RS Americas |
500mA 500V slow 5x20 ceramic | Rutronik |
Where can I find additional details, specifications and documents for a 0477.500MXP?
Additional datasheets, footprints and schematics for 0477.500MXP are listed on our Part Details page. You can also find images and similar parts to 0477.500MXP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0477.500MXP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0477.500MXP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0477.500MXP fall under?
The 0477.500MXP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0477.500MXP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0477.500MXP you can contact the distributor directly for product support, shipping queries etc.
Is the 0477.500MXP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0477.500MXP have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 0477.500MXP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0477.500MXP often in real-time on the comparison pages.
What if I can't find stock of 0477.500MXP?
You can fill out our help required form which you can use to request a quote for 0477.500MXP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.