Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.20
Voltage Rating VAC | 250V |
---|---|
Output Power | 10W |
External Height - Metric | 50mm |
External Width - Metric | 25mm |
External Depth - Metric | 50mm |
External Height - Imperial | 1.97" |
External Width - Imperial | 0.98" |
External Depth - Imperial | 1.97" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Depth | 50mm |
External Depth | 50mm |
External Height | 50mm |
External Length / Height | 50mm |
External Width | 25mm |
Height | 50mm |
IP / NEMA Rating | IP54 |
Material | Anodised Aluminium |
Power Rating | 10W |
Starting Current | 0.8A |
Supply Voltage | 240V |
Supply Voltage AC Max | 250V |
Supply Voltage AC Min | 140V |
Supply Voltage DC Max | 250V |
Supply Voltage DC Min | 140V |
Weight | 0.1kg |
Heater | Transfer Multisort Elektronik |
Heater, Anti-Condensation, 250 V, 10 W, 50 Mm, 25 Mm, 50 Mm, 1.97 " Rohs Compliant: Yes |Stego 04700.0-00 | Newark Electronics |
HEATER, ANTI-CONDENSATION, 10W | element14 |
STEGO Heater 25x52x50mm | Distrelec |
Where can I find additional details, specifications and documents for a 04700.0-00?
Additional datasheets, footprints and schematics for 04700.0-00 are listed on our Part Details page. You can also find images and similar parts to 04700.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04700.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04700.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04700.0-00 fall under?
The 04700.0-00 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 04700.0-00 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04700.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 04700.0-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 04700.0-00 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 04700.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04700.0-00 often in real-time on the comparison pages.
What if I can't find stock of 04700.0-00?
You can fill out our help required form which you can use to request a quote for 04700.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.