Status: | Unknown |
---|---|
Series: | 467 Series |
RoHS: | Compliant |
Product Range | 467 Series |
---|---|
Fuse Current | 500mA |
Voltage Rating VAC | 32V |
Voltage Rating VDC | 32V |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | 0603 |
Breaking Capacity Current AC | 50A |
RoHS Compliant | Yes |
Fuse, Very Fast Acting, 0.5A, 0603 | Newark Electronics |
467 Series 0603 Very Fast Acting 32 V 500 mA Surface Mount Thin Film Fuse | Future Electronics |
Where can I find additional details, specifications and documents for a 0467.500NRHF?
Additional datasheets, footprints and schematics for 0467.500NRHF are listed on our Part Details page. You can also find images and similar parts to 0467.500NRHF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0467.500NRHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0467.500NRHF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0467.500NRHF fall under?
The 0467.500NRHF is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0467.500NRHF when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0467.500NRHF you can contact the distributor directly for product support, shipping queries etc.
Is the 0467.500NRHF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0467.500NRHF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 0467.500NRHF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0467.500NRHF often in real-time on the comparison pages.
What if I can't find stock of 0467.500NRHF?
You can fill out our help required form which you can use to request a quote for 0467.500NRHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.