Status: | Unknown |
---|---|
Series: | 466 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
9,200
in stock
|
Buy Now | |
element14
from US$0.46
|
9,200
in stock
|
Buy Now | |
Farnell
from US$0.46
|
9,200
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.39
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
597
in stock
|
Buy Now | |
Rutronik
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now |
Product Range | 466 Series |
---|---|
Fuse Current | 750mA |
Voltage Rating VAC | 63VAC |
Voltage Rating VDC | 63VDC |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | 1206 |
Fuse Terminals | SMD Caps |
Fuse, 1206, V Fast Acting, 750Ma | Newark Electronics |
FUSE, 1206, V FAST ACTING, 750MA | element14 |
466 Series Very Fast-Acting 63 V 0.75 A 1206 Surface Mount Thin Film Fuse | Future Electronics |
Littelfuse SMD Fuse 3.2 x 1.5mm 50A @ 63V 750mA Super Quick Acting FF 466 | Distrelec |
FUSE 63V FA LEAD FREE SLIM 1206 .750A | RS |
0.75A 63V veryfast 1206 SLIMLIN | Rutronik |
.75 AMP 63VAC VFA | TTI Europe |
Where can I find additional details, specifications and documents for a 0466.750NR?
Additional datasheets, footprints and schematics for 0466.750NR are listed on our Part Details page. You can also find images and similar parts to 0466.750NR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0466.750NR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0466.750NR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0466.750NR fall under?
The 0466.750NR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0466.750NR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0466.750NR you can contact the distributor directly for product support, shipping queries etc.
Is the 0466.750NR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0466.750NR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and CoreStaff have stock available or on a lead time for 0466.750NR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0466.750NR often in real-time on the comparison pages.
What if I can't find stock of 0466.750NR?
You can fill out our help required form which you can use to request a quote for 0466.750NR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.