Status: | Unknown |
---|---|
Series: | 466 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
11,680
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.38
|
3,371
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,238
in stock
|
Buy Now | |
element14
from US$0.65
|
2,238
in stock
|
Buy Now | |
Farnell
from US$0.66
|
2,238
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
290
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now |
Fuse Current | 200mA |
---|---|
Product Range | 466 Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | 1206 |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
466 Series Very Fast-Acting 125 V 0.2 A 1206 Surface Mount Thin Film Fuse | Future Electronics |
Fuse SMD 1206 0.2A FF | RS |
0.2A 125V veryfast 1206SMD SLIM | Rutronik |
Fuse, 1206, V Fast Acting, 200Ma | Newark Electronics |
FUSE, 1206, V FAST ACTING, 200MA | element14 |
Fuse, Board Mount, 200MA, 125VAC/VDC | Littelfuse 0466.200NR | RS Americas |
.2 AMP 125VAC VFA | TTI Europe |
Where can I find additional details, specifications and documents for a 0466.200NR?
Additional datasheets, footprints and schematics for 0466.200NR are listed on our Part Details page. You can also find images and similar parts to 0466.200NR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0466.200NR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0466.200NR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0466.200NR fall under?
The 0466.200NR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0466.200NR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0466.200NR you can contact the distributor directly for product support, shipping queries etc.
Is the 0466.200NR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0466.200NR have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, CoreStaff and Newark Electronics have stock available or on a lead time for 0466.200NR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0466.200NR often in real-time on the comparison pages.
What if I can't find stock of 0466.200NR?
You can fill out our help required form which you can use to request a quote for 0466.200NR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.