Status: | Unknown |
---|---|
Series: | 466 Series |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
8,215
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
8,215
in stock
|
Buy Now | |
element14
from US$0.46
|
8,215
in stock
|
Buy Now | |
CoreStaff
from US$0.39
|
4,980
in stock
|
Buy Now | |
Rutronik
from US$0.46
|
-
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now |
Product Range | 466 Series |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 32V |
Voltage Rating VDC | 32V |
Blow Characteristic | Very Fast Acting |
Fuse Case Style | 1206 |
Breaking Capacity Current AC | 50A |
RoHS Compliant | Yes |
Fuse, Very Fast Acting, 3A, 1206 | Newark Electronics |
3A 63V veryfast 1206 HF | Rutronik |
466 Series Very Fast-Acting 32 V 3 A 1206 Surface Mount Thin Film Fuse | Future Electronics |
3.0 AMP 32 V FA | TTI Europe |
Where can I find additional details, specifications and documents for a 0466003.NRHF?
Additional datasheets, footprints and schematics for 0466003.NRHF are listed on our Part Details page. You can also find images and similar parts to 0466003.NRHF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0466003.NRHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0466003.NRHF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0466003.NRHF fall under?
The 0466003.NRHF is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 0466003.NRHF when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0466003.NRHF you can contact the distributor directly for product support, shipping queries etc.
Is the 0466003.NRHF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0466003.NRHF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Rutronik have stock available or on a lead time for 0466003.NRHF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0466003.NRHF often in real-time on the comparison pages.
What if I can't find stock of 0466003.NRHF?
You can fill out our help required form which you can use to request a quote for 0466003.NRHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.