Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$110.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$337.60
|
3
in stock
|
Buy Now | |
Distrelec
from US$184.06
|
205
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$110.16
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$322.81
|
3
in stock
|
Buy Now | |
element14
from US$324.71
|
3
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Voltage Rating VAC | 230V |
---|---|
Output Power | 400W |
External Height - Metric | 222mm |
External Width - Metric | 85mm |
External Depth - Metric | 100mm |
External Height - Imperial | 8.7" |
RoHS Compliant | Yes |
STEGO Heater Fan 250 / 400 W 85x222x85mm 45 m³/h Thermostat | Distrelec |
Blower | Transfer Multisort Elektronik |
Fan Heater, 230Vac, 400W, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a 04641.0-00?
Additional datasheets, footprints and schematics for 04641.0-00 are listed on our Part Details page. You can also find images and similar parts to 04641.0-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 04641.0-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04641.0-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 04641.0-00 fall under?
The 04641.0-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.
Can I view similar or alternative parts?
You can view similar parts to 04641.0-00 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 04641.0-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 04641.0-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 04641.0-00 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 04641.0-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 04641.0-00 often in real-time on the comparison pages.
What if I can't find stock of 04641.0-00?
You can fill out our help required form which you can use to request a quote for 04641.0-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.