04640.9-00 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

FAN HEATER, 120VAC, 250W, DIN RAIL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$211.05

Distributor Stock
Logo for Farnell
Farnell
from US$211.05
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$294.63
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Voltage Rating VAC 120V
Output Power 250W
External Height - Metric 182.1mm
External Width - Metric 85mm
External Depth - Metric 100mm
External Height - Imperial 7.2"
RoHS Compliant Yes

Alternative Descriptions

Fan Heater, 120Vac, 250W, Din Rail | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 04640.9-00?

Additional datasheets, footprints and schematics for 04640.9-00 are listed on our Part Details page. You can also find images and similar parts to 04640.9-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 04640.9-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 04640.9-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 04640.9-00 fall under?

The 04640.9-00 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.

Can I view similar or alternative parts?

You can view similar parts to 04640.9-00 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 04640.9-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 04640.9-00 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 04640.9-00 have stock available?

Authorised distributors including Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for 04640.9-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 04640.9-00 often in real-time on the comparison pages.

What if I can't find stock of 04640.9-00?

You can fill out our help required form which you can use to request a quote for 04640.9-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay