Status: | Unknown |
---|---|
Series: | 6227 Series |
RoHS: | Compliant |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | 6227 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
FFC/FPC 1.0MM 4P RA LIF | TTI Europe |
04P FFC/FPC LIF 90° 1,00MM SMT | Rutronik |
Ffc/Fpc Connector, Receptacle, 4 Position 1Row, Full Reel | Newark Electronics |
FFC & FPC Connectors 4P R/A, VERT, SMT LIF, DUAL SIDED CNT, 1.0mm pitch | Future Electronics |
Where can I find additional details, specifications and documents for a 046227004100800+?
Additional datasheets, footprints and schematics for 046227004100800+ are listed on our Part Details page. You can also find images and similar parts to 046227004100800+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 046227004100800+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 046227004100800+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 046227004100800+ fall under?
The 046227004100800+ is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 046227004100800+ when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 046227004100800+ you can contact the distributor directly for product support, shipping queries etc.
Is the 046227004100800+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 046227004100800+ have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for 046227004100800+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 046227004100800+ often in real-time on the comparison pages.
What if I can't find stock of 046227004100800+?
You can fill out our help required form which you can use to request a quote for 046227004100800+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.