Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bore Diameter | 10mm |
---|---|
External Diameter | 24mm |
External Width | 9mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
COLLAR, STEEL, 1PC, 10MM | element14 |
Where can I find additional details, specifications and documents for a 046101010FAR?
Additional datasheets, footprints and schematics for 046101010FAR are listed on our Part Details page. You can also find images and similar parts to 046101010FAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 046101010FAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 046101010FAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 046101010FAR fall under?
The 046101010FAR is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 046101010FAR when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 046101010FAR you can contact the distributor directly for product support, shipping queries etc.
Is the 046101010FAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 046101010FAR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 046101010FAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 046101010FAR often in real-time on the comparison pages.
What if I can't find stock of 046101010FAR?
You can fill out our help required form which you can use to request a quote for 046101010FAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.